U.S. Plastic Corporation Express Service Tanks 10128

Description
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.
Description
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Suppliers

Company
Product
Description
Supplier Links
Express Service Tanks - 10128 - U.S. Plastic Corporation
Lima, OH, USA
Express Service Tanks
10128
Express Service Tanks 10128
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10128
Product Name Express Service Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 80 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details