U.S. Plastic Corporation Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13198

Description
This 2350 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 106"H. With the stand it is 117" high. It has a .380" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 435 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #9433.
Description
This 2350 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 106"H. With the stand it is 117" high. It has a .380" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 435 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #9433.

Suppliers

Company
Product
Description
Supplier Links
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers - 13198 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
13198
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13198
This 2350 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 106"H. With the stand it is 117" high. It has a .380" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 435 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #9433.

This 2350 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 106"H. With the stand it is 117" high. It has a .380" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 435 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #9433.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13198
Product Name Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details