U.S. Plastic Corporation Tamco Extra Heavy Wall Polyethylene Tanks 4152

Description
This extra heavy weight 30 gallon graduated tank with external flange has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Outside diameter of the flange is 19-1/2". Graduations are every 2-1/2 gallon. Tank weighs 13 lbs. Standard cover for this tank is #3021, floating cover is #3014, and stand is #5061.
Description
This extra heavy weight 30 gallon graduated tank with external flange has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Outside diameter of the flange is 19-1/2". Graduations are every 2-1/2 gallon. Tank weighs 13 lbs. Standard cover for this tank is #3021, floating cover is #3014, and stand is #5061.

Suppliers

Company
Product
Description
Supplier Links
Tamco Extra Heavy Wall Polyethylene Tanks - 4152 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Extra Heavy Wall Polyethylene Tanks
4152
Tamco Extra Heavy Wall Polyethylene Tanks 4152
This extra heavy weight 30 gallon graduated tank with external flange has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Outside diameter of the flange is 19-1/2". Graduations are every 2-1/2 gallon. Tank weighs 13 lbs. Standard cover for this tank is #3021, floating cover is #3014, and stand is #5061.

This extra heavy weight 30 gallon graduated tank with external flange has approximate outside dimensions of 18-1/2" diameter x 29-1/2" high with a 1/4" wall thickness. Outside diameter of the flange is 19-1/2". Graduations are every 2-1/2 gallon. Tank weighs 13 lbs. Standard cover for this tank is #3021, floating cover is #3014, and stand is #5061.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4152
Product Name Tamco Extra Heavy Wall Polyethylene Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details