U.S. Plastic Corporation Large Vertical Closed Head Tanks 11706

Description
This 5000 gallon polyethylene vertical tank is 102" diameter X 156" height and has a .76" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16 off center lid. Tank weighs approximately 1302 lbs. and will hold up to a 1.7 specific gravity.
Description
This 5000 gallon polyethylene vertical tank is 102" diameter X 156" height and has a .76" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16 off center lid. Tank weighs approximately 1302 lbs. and will hold up to a 1.7 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 11706 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
11706
Large Vertical Closed Head Tanks 11706
This 5000 gallon polyethylene vertical tank is 102" diameter X 156" height and has a .76" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16 off center lid. Tank weighs approximately 1302 lbs. and will hold up to a 1.7 specific gravity.

This 5000 gallon polyethylene vertical tank is 102" diameter X 156" height and has a .76" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16 off center lid. Tank weighs approximately 1302 lbs. and will hold up to a 1.7 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11706
Product Name Large Vertical Closed Head Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details