U.S. Plastic Corporation Total Drain Rectangular Tanks 11357

Description
This 56 gallon total drain rectangular tank is 38"long, 20" wide and 26" high. It comes standard with a 3/4" polypropylene tank fitting and a 5" lid. Tank weighs 32 lbs. Tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators.
Description
This 56 gallon total drain rectangular tank is 38"long, 20" wide and 26" high. It comes standard with a 3/4" polypropylene tank fitting and a 5" lid. Tank weighs 32 lbs. Tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators.

Suppliers

Company
Product
Description
Supplier Links
Total Drain Rectangular Tanks - 11357 - U.S. Plastic Corporation
Lima, OH, USA
Total Drain Rectangular Tanks
11357
Total Drain Rectangular Tanks 11357
This 56 gallon total drain rectangular tank is 38"long, 20" wide and 26" high. It comes standard with a 3/4" polypropylene tank fitting and a 5" lid. Tank weighs 32 lbs. Tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators.

This 56 gallon total drain rectangular tank is 38"long, 20" wide and 26" high. It comes standard with a 3/4" polypropylene tank fitting and a 5" lid. Tank weighs 32 lbs. Tanks are manufactured from medium-density polyethylene with U.V. inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11357
Product Name Total Drain Rectangular Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details