U.S. Plastic Corporation Neutralization and Dilution Tanks 32492

Description
Made of virgin high density polyethylene conforming to ASTM D1248 for polyolefin materials. Neutralization tanks are designed to receive, dilute, and neutralize corrosive and harmful chemical wastes before allowing such material to be discharged into the public sewers or the environment. Neutralization of corrosive, toxic, and flammable wastes is necessary to the environment and piping systems. Such wastes can cause physical damage to a buildings piping or outside sewer systems and, if effluent is being discharged to the environment, severe damage can result to wildlife and water sources. Tanks are seamless with uniform wall thickness and are free of stresses. Can be used for service at 180F in continuous service, or intermittent use of 212F. Tanks are complete with cover and can be special ordered in sizes up to 2400 gallon. Limestone chips are being used in numerous applications to help neutralize chemical bearing wastes. It is recommended that the limestone chips be one to three inches in diameter size range and have a calcium carbonate content in excess of 90%. The following chart shows approximate limestone usage. In commercial and industrial laboratories the number of lab stations in the table should be divided by two. See chart for recommended limestone usage.
Description
Made of virgin high density polyethylene conforming to ASTM D1248 for polyolefin materials. Neutralization tanks are designed to receive, dilute, and neutralize corrosive and harmful chemical wastes before allowing such material to be discharged into the public sewers or the environment. Neutralization of corrosive, toxic, and flammable wastes is necessary to the environment and piping systems. Such wastes can cause physical damage to a buildings piping or outside sewer systems and, if effluent is being discharged to the environment, severe damage can result to wildlife and water sources. Tanks are seamless with uniform wall thickness and are free of stresses. Can be used for service at 180F in continuous service, or intermittent use of 212F. Tanks are complete with cover and can be special ordered in sizes up to 2400 gallon. Limestone chips are being used in numerous applications to help neutralize chemical bearing wastes. It is recommended that the limestone chips be one to three inches in diameter size range and have a calcium carbonate content in excess of 90%. The following chart shows approximate limestone usage. In commercial and industrial laboratories the number of lab stations in the table should be divided by two. See chart for recommended limestone usage.

Suppliers

Company
Product
Description
Supplier Links
Neutralization and Dilution Tanks - 32492 - U.S. Plastic Corporation
Lima, OH, USA
Neutralization and Dilution Tanks
32492
Neutralization and Dilution Tanks 32492
Made of virgin high density polyethylene conforming to ASTM D1248 for polyolefin materials. Neutralization tanks are designed to receive, dilute, and neutralize corrosive and harmful chemical wastes before allowing such material to be discharged into the public sewers or the environment. Neutralization of corrosive, toxic, and flammable wastes is necessary to the environment and piping systems. Such wastes can cause physical damage to a buildings piping or outside sewer systems and, if effluent is being discharged to the environment, severe damage can result to wildlife and water sources. Tanks are seamless with uniform wall thickness and are free of stresses. Can be used for service at 180F in continuous service, or intermittent use of 212F. Tanks are complete with cover and can be special ordered in sizes up to 2400 gallon. Limestone chips are being used in numerous applications to help neutralize chemical bearing wastes. It is recommended that the limestone chips be one to three inches in diameter size range and have a calcium carbonate content in excess of 90%. The following chart shows approximate limestone usage. In commercial and industrial laboratories the number of lab stations in the table should be divided by two. See chart for recommended limestone usage.

Made of virgin high density polyethylene conforming to ASTM D1248 for polyolefin materials. Neutralization tanks are designed to receive, dilute, and neutralize corrosive and harmful chemical wastes before allowing such material to be discharged into the public sewers or the environment. Neutralization of corrosive, toxic, and flammable wastes is necessary to the environment and piping systems. Such wastes can cause physical damage to a buildings piping or outside sewer systems and, if effluent is being discharged to the environment, severe damage can result to wildlife and water sources. Tanks are seamless with uniform wall thickness and are free of stresses. Can be used for service at 180F in continuous service, or intermittent use of 212F. Tanks are complete with cover and can be special ordered in sizes up to 2400 gallon. Limestone chips are being used in numerous applications to help neutralize chemical bearing wastes. It is recommended that the limestone chips be one to three inches in diameter size range and have a calcium carbonate content in excess of 90%. The following chart shows approximate limestone usage. In commercial and industrial laboratories the number of lab stations in the table should be divided by two. See chart for recommended limestone usage.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 32492
Product Name Neutralization and Dilution Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details