U.S. Plastic Corporation Black Vertical Polyethylene Tanks 11124

Description
This 9150 gallon polyethylene vertical tank is 142" diameter X 125" height and has a 1.14" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2202 lbs. and will hold up to a 1.7 specific gravity.
Description
This 9150 gallon polyethylene vertical tank is 142" diameter X 125" height and has a 1.14" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2202 lbs. and will hold up to a 1.7 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Black Vertical Polyethylene Tanks - 11124 - U.S. Plastic Corporation
Lima, OH, USA
Black Vertical Polyethylene Tanks
11124
Black Vertical Polyethylene Tanks 11124
This 9150 gallon polyethylene vertical tank is 142" diameter X 125" height and has a 1.14" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2202 lbs. and will hold up to a 1.7 specific gravity.

This 9150 gallon polyethylene vertical tank is 142" diameter X 125" height and has a 1.14" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2202 lbs. and will hold up to a 1.7 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11124
Product Name Black Vertical Polyethylene Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details