U.S. Plastic Corporation tank vertical 10 gal 12" x 25" 12044

Description
This 10 gallon polyethylene vertical tank is 12"diameter X 25" height and has a .187" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 9 lbs. and will hold up to a 2.0 specific gravity.
Description
This 10 gallon polyethylene vertical tank is 12"diameter X 25" height and has a .187" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 9 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
tank vertical 10 gal 12
Lima, OH, USA
tank vertical 10 gal 12" x 25"
12044
tank vertical 10 gal 12" x 25" 12044
This 10 gallon polyethylene vertical tank is 12"diameter X 25" height and has a .187" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 9 lbs. and will hold up to a 2.0 specific gravity.

This 10 gallon polyethylene vertical tank is 12"diameter X 25" height and has a .187" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank weighs approximately 9 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12044
Product Name tank vertical 10 gal 12" x 25"
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details