U.S. Plastic Corporation Low Profile Rectangular Tanks 10401

Description
This 50 gallon polyethylene low profile tank has outside dimensions of 43"L X 24"W X 15"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting with EPDM gaskets on the end. Tank comes with a 5" threaded lid, weighs approximately 37 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations on side and end. Powder coated bands for this tank are part number 11395.
Description
This 50 gallon polyethylene low profile tank has outside dimensions of 43"L X 24"W X 15"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting with EPDM gaskets on the end. Tank comes with a 5" threaded lid, weighs approximately 37 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations on side and end. Powder coated bands for this tank are part number 11395.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Rectangular Tanks - 10401 - U.S. Plastic Corporation
Lima, OH, USA
Low Profile Rectangular Tanks
10401
Low Profile Rectangular Tanks 10401
This 50 gallon polyethylene low profile tank has outside dimensions of 43"L X 24"W X 15"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting with EPDM gaskets on the end. Tank comes with a 5" threaded lid, weighs approximately 37 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations on side and end. Powder coated bands for this tank are part number 11395.

This 50 gallon polyethylene low profile tank has outside dimensions of 43"L X 24"W X 15"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting with EPDM gaskets on the end. Tank comes with a 5" threaded lid, weighs approximately 37 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations on side and end. Powder coated bands for this tank are part number 11395.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10401
Product Name Low Profile Rectangular Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details