U.S. Plastic Corporation Molded Polypropylene Rectangular Tanks, Covers & Support Frames 13796

Description
One piece molded with no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 140F. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Tanks, covers and support frames sold separately. 13792 - 13793, 13795 - 13799 covers are included with tank. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.
Description
One piece molded with no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 140F. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Tanks, covers and support frames sold separately. 13792 - 13793, 13795 - 13799 covers are included with tank. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Rectangular Tanks, Covers & Support Frames - 13796 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Rectangular Tanks, Covers & Support Frames
13796
Molded Polypropylene Rectangular Tanks, Covers & Support Frames 13796
One piece molded with no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 140F. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Tanks, covers and support frames sold separately. 13792 - 13793, 13795 - 13799 covers are included with tank. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

One piece molded with no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 140F. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Tanks, covers and support frames sold separately. 13792 - 13793, 13795 - 13799 covers are included with tank. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13796
Product Name Molded Polypropylene Rectangular Tanks, Covers & Support Frames
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details