U.S. Plastic Corporation Flat Bottom Rectangle Tanks 11346

Description
This 5 gallon polyethylene rectangular tank has outside dimensions of 22"L X 10"W X 8"H (not including threaded neck). This tank does not come with a fitting, but one can be installed for an additional charge. Tank comes with a 5" threaded lid, weighs approximately 5 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations every 1 gallon.
Description
This 5 gallon polyethylene rectangular tank has outside dimensions of 22"L X 10"W X 8"H (not including threaded neck). This tank does not come with a fitting, but one can be installed for an additional charge. Tank comes with a 5" threaded lid, weighs approximately 5 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations every 1 gallon.

Suppliers

Company
Product
Description
Supplier Links
Flat Bottom Rectangle Tanks - 11346 - U.S. Plastic Corporation
Lima, OH, USA
Flat Bottom Rectangle Tanks
11346
Flat Bottom Rectangle Tanks 11346
This 5 gallon polyethylene rectangular tank has outside dimensions of 22"L X 10"W X 8"H (not including threaded neck). This tank does not come with a fitting, but one can be installed for an additional charge. Tank comes with a 5" threaded lid, weighs approximately 5 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations every 1 gallon.

This 5 gallon polyethylene rectangular tank has outside dimensions of 22"L X 10"W X 8"H (not including threaded neck). This tank does not come with a fitting, but one can be installed for an additional charge. Tank comes with a 5" threaded lid, weighs approximately 5 lbs. and will hold up to a 1.7 specific gravity. Tank has graduations every 1 gallon.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11346
Product Name Flat Bottom Rectangle Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details