U.S. Plastic Corporation CARB/EPA Fuel Tanks & Carbon Canisters 13893

Description
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.
Description
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

Suppliers

Company
Product
Description
Supplier Links
CARB/EPA Fuel Tanks & Carbon Canisters - 13893 - U.S. Plastic Corporation
Lima, OH, USA
CARB/EPA Fuel Tanks & Carbon Canisters
13893
CARB/EPA Fuel Tanks & Carbon Canisters 13893
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13893
Product Name CARB/EPA Fuel Tanks & Carbon Canisters
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details