U.S. Plastic Corporation Cylindrical Flat Bottom, Open Top Fiberglass 10389

Description
Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of ASTM D-4907. Standard tank construction is suitable for storage or mixing of most acid to alkaline chemical solutions up to 150F and utilizes premium grade vinyl ester resin internal corrosion barrier and polyester resin in structural laminates. Premium tank construction is suitable for storage or mixing of most acidic to alkaline chemical solutions up to 210F and utilizes premium grade vinyl ester resin throughout. Exterior coating on all tanks is white isophthalic polyester gelcoat with UV absorber additive. Fittings and accessories sold separately.
Description
Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of ASTM D-4907. Standard tank construction is suitable for storage or mixing of most acid to alkaline chemical solutions up to 150F and utilizes premium grade vinyl ester resin internal corrosion barrier and polyester resin in structural laminates. Premium tank construction is suitable for storage or mixing of most acidic to alkaline chemical solutions up to 210F and utilizes premium grade vinyl ester resin throughout. Exterior coating on all tanks is white isophthalic polyester gelcoat with UV absorber additive. Fittings and accessories sold separately.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Flat Bottom, Open Top Fiberglass - 10389 - U.S. Plastic Corporation
Lima, OH, USA
Cylindrical Flat Bottom, Open Top Fiberglass
10389
Cylindrical Flat Bottom, Open Top Fiberglass 10389
Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of ASTM D-4907. Standard tank construction is suitable for storage or mixing of most acid to alkaline chemical solutions up to 150F and utilizes premium grade vinyl ester resin internal corrosion barrier and polyester resin in structural laminates. Premium tank construction is suitable for storage or mixing of most acidic to alkaline chemical solutions up to 210F and utilizes premium grade vinyl ester resin throughout. Exterior coating on all tanks is white isophthalic polyester gelcoat with UV absorber additive. Fittings and accessories sold separately.

Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of ASTM D-4907. Standard tank construction is suitable for storage or mixing of most acid to alkaline chemical solutions up to 150F and utilizes premium grade vinyl ester resin internal corrosion barrier and polyester resin in structural laminates. Premium tank construction is suitable for storage or mixing of most acidic to alkaline chemical solutions up to 210F and utilizes premium grade vinyl ester resin throughout. Exterior coating on all tanks is white isophthalic polyester gelcoat with UV absorber additive. Fittings and accessories sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10389
Product Name Cylindrical Flat Bottom, Open Top Fiberglass
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details