U.S. Plastic Corporation Molded Polypropylene Tanks with Covers 11665

Description
This FRP casing is designed to be used the 12"L X 12"W X 12"H tank 9228. When the tank is used with this casing it can hold up to a 2.2 specific gravity. These casing provide structural support and prevent bulging at the bottom of the tank. FRP casings are required for any media that is has a greater specific gravity then 1.8, or for prolonged elevates temperatures. Casing must be ordered at the same time as tank.
Description
This FRP casing is designed to be used the 12"L X 12"W X 12"H tank 9228. When the tank is used with this casing it can hold up to a 2.2 specific gravity. These casing provide structural support and prevent bulging at the bottom of the tank. FRP casings are required for any media that is has a greater specific gravity then 1.8, or for prolonged elevates temperatures. Casing must be ordered at the same time as tank.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Tanks with Covers - 11665 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Tanks with Covers
11665
Molded Polypropylene Tanks with Covers 11665
This FRP casing is designed to be used the 12"L X 12"W X 12"H tank 9228. When the tank is used with this casing it can hold up to a 2.2 specific gravity. These casing provide structural support and prevent bulging at the bottom of the tank. FRP casings are required for any media that is has a greater specific gravity then 1.8, or for prolonged elevates temperatures. Casing must be ordered at the same time as tank.

This FRP casing is designed to be used the 12"L X 12"W X 12"H tank 9228. When the tank is used with this casing it can hold up to a 2.2 specific gravity. These casing provide structural support and prevent bulging at the bottom of the tank. FRP casings are required for any media that is has a greater specific gravity then 1.8, or for prolonged elevates temperatures. Casing must be ordered at the same time as tank.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11665
Product Name Molded Polypropylene Tanks with Covers
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details