U.S. Plastic Corporation tank vertical 135 gal 13" x 82"-black 12047

Description
This 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.
Description
This 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
tank vertical 135 gal 13
Lima, OH, USA
tank vertical 135 gal 13" x 82"-black
12047
tank vertical 135 gal 13" x 82"-black 12047
This 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

This 135 gallon polyethylene vertical tank is 23" diameter X 82" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 47 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12047
Product Name tank vertical 135 gal 13" x 82"-black
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details