U.S. Plastic Corporation Express Service Tanks 12070

Description
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.
Description
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Suppliers

Company
Product
Description
Supplier Links
Express Service Tanks - 12070 - U.S. Plastic Corporation
Lima, OH, USA
Express Service Tanks
12070
Express Service Tanks 12070
Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Constructed of high density polyethylene, these blow molded multi-purpose tanks offer excellent durability and resistance to most chemical and fluids. Express service tanks come with a cap and straight fittings. All tanks come with a 2-1/4" buttress thread cap and a straight fitting which fits a 1/4" hose except #10015 which includes a 1-5/8" top vented thread cap and the 1/4" straight fitting and 12070 and 12071 include a 1-5/8" thread vented cap and 1/4" straight fitting. All sizes nominal. Height includes neck & fittings. Width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12070
Product Name Express Service Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details