U.S. Plastic Corporation Dualline Double Wall Tanks 14072

Description
Dualline Double Wall Tanks strong, durable, quality construction is designed for the containment of all chemicals rated for contact with polyethylene. Dualline tanks are freestanding double wall vertical tanks with a flat bottom for indoor or outdoor stationary applications. Double wall construction provides containment in the event the inner or primary tank is compromised. An EPDM elastic seal is standard and seals the primary tank to the secondary tank to prevent dirt and moisture from entering the containment space between tanks. Furnished with a 16 vented lid assembly as standard. Three fitting flats are provided on the top for custom tank plumbing. A 1 service fitting is provided on the secondary tank in the event that the containment requires evacuation. Tanks manufactured from linear low density polyethylene with UV stabilizers. Designed for the containment of all chemicals rated for contact with polyethylene. Standard weight tank is designed for chemicals with a specific gravity of 1.7. Note that optional 2 fitting must be factory installed. 2" fitting can only be purchased with tank. Tank shown with 2" optional fitting.
Description
Dualline Double Wall Tanks strong, durable, quality construction is designed for the containment of all chemicals rated for contact with polyethylene. Dualline tanks are freestanding double wall vertical tanks with a flat bottom for indoor or outdoor stationary applications. Double wall construction provides containment in the event the inner or primary tank is compromised. An EPDM elastic seal is standard and seals the primary tank to the secondary tank to prevent dirt and moisture from entering the containment space between tanks. Furnished with a 16 vented lid assembly as standard. Three fitting flats are provided on the top for custom tank plumbing. A 1 service fitting is provided on the secondary tank in the event that the containment requires evacuation. Tanks manufactured from linear low density polyethylene with UV stabilizers. Designed for the containment of all chemicals rated for contact with polyethylene. Standard weight tank is designed for chemicals with a specific gravity of 1.7. Note that optional 2 fitting must be factory installed. 2" fitting can only be purchased with tank. Tank shown with 2" optional fitting.

Suppliers

Company
Product
Description
Supplier Links
Dualline Double Wall Tanks - 14072 - U.S. Plastic Corporation
Lima, OH, USA
Dualline Double Wall Tanks
14072
Dualline Double Wall Tanks 14072
Dualline Double Wall Tanks strong, durable, quality construction is designed for the containment of all chemicals rated for contact with polyethylene. Dualline tanks are freestanding double wall vertical tanks with a flat bottom for indoor or outdoor stationary applications. Double wall construction provides containment in the event the inner or primary tank is compromised. An EPDM elastic seal is standard and seals the primary tank to the secondary tank to prevent dirt and moisture from entering the containment space between tanks. Furnished with a 16 vented lid assembly as standard. Three fitting flats are provided on the top for custom tank plumbing. A 1 service fitting is provided on the secondary tank in the event that the containment requires evacuation. Tanks manufactured from linear low density polyethylene with UV stabilizers. Designed for the containment of all chemicals rated for contact with polyethylene. Standard weight tank is designed for chemicals with a specific gravity of 1.7. Note that optional 2 fitting must be factory installed. 2" fitting can only be purchased with tank. Tank shown with 2" optional fitting.

Dualline Double Wall Tanks strong, durable, quality construction is designed for the containment of all chemicals rated for contact with polyethylene. Dualline tanks are freestanding double wall vertical tanks with a flat bottom for indoor or outdoor stationary applications. Double wall construction provides containment in the event the inner or primary tank is compromised. An EPDM elastic seal is standard and seals the primary tank to the secondary tank to prevent dirt and moisture from entering the containment space between tanks. Furnished with a 16 vented lid assembly as standard. Three fitting flats are provided on the top for custom tank plumbing. A 1 service fitting is provided on the secondary tank in the event that the containment requires evacuation. Tanks manufactured from linear low density polyethylene with UV stabilizers. Designed for the containment of all chemicals rated for contact with polyethylene. Standard weight tank is designed for chemicals with a specific gravity of 1.7. Note that optional 2 fitting must be factory installed. 2" fitting can only be purchased with tank. Tank shown with 2" optional fitting.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 14072
Product Name Dualline Double Wall Tanks
Features Double Wall
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details