This 1550 gallon flat top cone bottom tank is 90" in diameter and 88" height. With the stand it is 97" in height. This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 30 angle. Weighs 286 lbs. The stand for this tank is #8888 and there is 9" clearance between floor and bottom of tank.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 12269 |
| Product Name | Large Cone Bottom Polyethylene Tanks - Flat Top |
| Material | Plastic |