U.S. Plastic Corporation Rhino Tuff Tanks 10409

Description
This 120 Gallon Stackable Tuff Tank is 36" L x 36" W x 27" H and weighs 50 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.
Description
This 120 Gallon Stackable Tuff Tank is 36" L x 36" W x 27" H and weighs 50 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

Suppliers

Company
Product
Description
Supplier Links
Rhino Tuff Tanks - 10409 - U.S. Plastic Corporation
Lima, OH, USA
Rhino Tuff Tanks
10409
Rhino Tuff Tanks 10409
This 120 Gallon Stackable Tuff Tank is 36" L x 36" W x 27" H and weighs 50 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

This 120 Gallon Stackable Tuff Tank is 36" L x 36" W x 27" H and weighs 50 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10409
Product Name Rhino Tuff Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 400 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details