This 9500 gallon polyethylene vertical tank is 120" diameter X 213" height and has a 1.23" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2352 lbs. and will hold up to a 1.7 specific gravity.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 11727 |
| Product Name | Black Vertical Polyethylene Tanks |
| Type | General Purpose/ Bulk Storage Tank |