U.S. Plastic Corporation Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks 4158

Description
100 gallon polyethylene cylindrical tank has approximated outside dimensions of 30" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4210 and the stand is #5064, sold separately.
Description
100 gallon polyethylene cylindrical tank has approximated outside dimensions of 30" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4210 and the stand is #5064, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks - 4158 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks
4158
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks 4158
100 gallon polyethylene cylindrical tank has approximated outside dimensions of 30" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4210 and the stand is #5064, sold separately.

100 gallon polyethylene cylindrical tank has approximated outside dimensions of 30" diameter x 36" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4210 and the stand is #5064, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4158
Product Name Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details