U.S. Plastic Corporation Rhino Tuff Tanks 13086

Description
This 325 Gallon Stackable Tuff Tank is 36" L x 36" W x 66" H and weighs 300 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.
Description
This 325 Gallon Stackable Tuff Tank is 36" L x 36" W x 66" H and weighs 300 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

Suppliers

Company
Product
Description
Supplier Links
Rhino Tuff Tanks - 13086 - U.S. Plastic Corporation
Lima, OH, USA
Rhino Tuff Tanks
13086
Rhino Tuff Tanks 13086
This 325 Gallon Stackable Tuff Tank is 36" L x 36" W x 66" H and weighs 300 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

This 325 Gallon Stackable Tuff Tank is 36" L x 36" W x 66" H and weighs 300 lbs. This tank will stack with all the other Rhino Tuff tanks that have a 36" L x 36" W footprint. Use along with the #10447 stand for elevated gravity feed or the #14054 4-Way Forklift Pallet for portability. Tank has a convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13086
Product Name Rhino Tuff Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details