U.S. Plastic Corporation Molded Polypropylene Rectangular Tanks, Covers & Support Frames 13803

Description
One piece molded-no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 212F. Not recommended for impact or low temperature applications. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Support frames and covers sold separately from tanks. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.
Description
One piece molded-no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 212F. Not recommended for impact or low temperature applications. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Support frames and covers sold separately from tanks. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Rectangular Tanks, Covers & Support Frames - 13803 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Rectangular Tanks, Covers & Support Frames
13803
Molded Polypropylene Rectangular Tanks, Covers & Support Frames 13803
One piece molded-no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 212F. Not recommended for impact or low temperature applications. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Support frames and covers sold separately from tanks. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

One piece molded-no seams to leak. Excellent impact and chemical resistance. Resin complies with U.S. Food and Drug Administration regulation 177.1520 (c) 3.1 and 3.2. Translucent for visible contents level. Operating temperatures up to 212F. Not recommended for impact or low temperature applications. These tanks are designed with heavy walls for long service under severe conditions. Straight sides allow maximum use of space. These tanks are used in dozens of industries for plating, processing and storage. Stainless Steel Support Frames provide corrosion resistant side support. Bottom of tank must be completely supported, support frames provide side support only. Support frames and covers sold separately from tanks. Molded polyethylene covers fit over the flange of the tanks and flat sheet polyethylene covers sit on top inside the flange of the tank and have a handle. Any tanks 18 and larger in height needs a support frame. Items are NON-RETURNABLE.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13803
Product Name Molded Polypropylene Rectangular Tanks, Covers & Support Frames
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 5000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details