U.S. Plastic Corporation Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13196

Description
This 1150 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 60"H. With the stand it is 69" high. It has a .280" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 260 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.
Description
This 1150 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 60"H. With the stand it is 69" high. It has a .280" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 260 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

Suppliers

Company
Product
Description
Supplier Links
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers - 13196 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
13196
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13196
This 1150 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 60"H. With the stand it is 69" high. It has a .280" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 260 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

This 1150 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 60"H. With the stand it is 69" high. It has a .280" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 260 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13196
Product Name Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 30 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details