U.S. Plastic Corporation Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13199

Description
This 2440 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 117"H. With the stand it is 128" high. It has a .400" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 550 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.
Description
This 2440 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 117"H. With the stand it is 128" high. It has a .400" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 550 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

Suppliers

Company
Product
Description
Supplier Links
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers - 13199 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
13199
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13199
This 2440 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 117"H. With the stand it is 128" high. It has a .400" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 550 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

This 2440 Gallon Open-Top 30 Cone Bottom Tank w/Bolt On Cover is 90" in diameter and 117"H. With the stand it is 128" high. It has a .400" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 550 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with twelve 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8888.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13199
Product Name Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details