U.S. Plastic Corporation Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3066

Description
17 gallon standard weight tank with spigot has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2". Tank has molded in 2 gallon increment graduations. Standard cover for this tank is #3021, floating cover is # 3014, and stand is #5061.
Description
17 gallon standard weight tank with spigot has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2". Tank has molded in 2 gallon increment graduations. Standard cover for this tank is #3021, floating cover is # 3014, and stand is #5061.

Suppliers

Company
Product
Description
Supplier Links
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots - 3066 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
3066
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3066
17 gallon standard weight tank with spigot has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2". Tank has molded in 2 gallon increment graduations. Standard cover for this tank is #3021, floating cover is # 3014, and stand is #5061.

17 gallon standard weight tank with spigot has approximate outside dimensions of 18" diameter x 15" high with a 5/32" wall thickness. Flange outside diameter is 19-1/2". Tank has molded in 2 gallon increment graduations. Standard cover for this tank is #3021, floating cover is # 3014, and stand is #5061.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3066
Product Name Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details