This 1300 gallon domed top cone bottom tank is 90" in diameter and 65" height. With stand it is 75" in height. Wall thickness is .30". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 15 angle. Weighs 262 lbs. Stand for this tank is #9433 and there is 11" clearance between floor and bottom of tank.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 11703 |
| Product Name | Large Cone Bottom Polyethylene Tanks - Dome Top |
| Material | Plastic |