U.S. Plastic Corporation Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3056

Description
5 gallon standard weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Flange outside diameter is 12". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3006, floating cover is # 3011, and stand is #5060.
Description
5 gallon standard weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Flange outside diameter is 12". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3006, floating cover is # 3011, and stand is #5060.

Suppliers

Company
Product
Description
Supplier Links
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots - 3056 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
3056
Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots 3056
5 gallon standard weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Flange outside diameter is 12". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3006, floating cover is # 3011, and stand is #5060.

5 gallon standard weight tank with spigot has approximate outside dimensions of 11" diameter x 14-1/2" high with a 5/32" wall thickness. Flange outside diameter is 12". Tank has molded in 1/2 gallon increment graduations. Standard cover for this tank is #3006, floating cover is # 3011, and stand is #5060.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3056
Product Name Tamco Self-Supporting Polyethylene Calibrated Tanks with Spigots
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details