U.S. Plastic Corporation Double Wall Environmental Bulk Storage Heavy Duty Tanks 3882

Description
Molded double walled translucent tanks are designed for stringent environmental concerns and codes. Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements. DC Series - Primary tank is completely contained. These tanks are designed for both indoor and outdoor applications. Enclosed design prevents rain, snow and debris from collecting in containment tank. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1570 (c) 3.1 and 3.2. Outer tank wall is translucent. Max. temperature is 140F. Maximum specific gravity 1.9. Capacities listed are the inner tank. Check your local codes before ordering. Manway is centered on tank top.
Description
Molded double walled translucent tanks are designed for stringent environmental concerns and codes. Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements. DC Series - Primary tank is completely contained. These tanks are designed for both indoor and outdoor applications. Enclosed design prevents rain, snow and debris from collecting in containment tank. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1570 (c) 3.1 and 3.2. Outer tank wall is translucent. Max. temperature is 140F. Maximum specific gravity 1.9. Capacities listed are the inner tank. Check your local codes before ordering. Manway is centered on tank top.

Suppliers

Company
Product
Description
Supplier Links
Double Wall Environmental Bulk Storage Heavy Duty Tanks - 3882 - U.S. Plastic Corporation
Lima, OH, USA
Double Wall Environmental Bulk Storage Heavy Duty Tanks
3882
Double Wall Environmental Bulk Storage Heavy Duty Tanks 3882
Molded double walled translucent tanks are designed for stringent environmental concerns and codes. Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements. DC Series - Primary tank is completely contained. These tanks are designed for both indoor and outdoor applications. Enclosed design prevents rain, snow and debris from collecting in containment tank. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1570 (c) 3.1 and 3.2. Outer tank wall is translucent. Max. temperature is 140F. Maximum specific gravity 1.9. Capacities listed are the inner tank. Check your local codes before ordering. Manway is centered on tank top.

Molded double walled translucent tanks are designed for stringent environmental concerns and codes. Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements. DC Series - Primary tank is completely contained. These tanks are designed for both indoor and outdoor applications. Enclosed design prevents rain, snow and debris from collecting in containment tank. Resin complies with U.S. Food and Drug Administration regulation 21 CFR 177.1570 (c) 3.1 and 3.2. Outer tank wall is translucent. Max. temperature is 140F. Maximum specific gravity 1.9. Capacities listed are the inner tank. Check your local codes before ordering. Manway is centered on tank top.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3882
Product Name Double Wall Environmental Bulk Storage Heavy Duty Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details