U.S. Plastic Corporation Printed Circut Plating Cleaning Etching Tanks 11228

Description
This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 30"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand temperatures up to 140F. Cover for this tank is #11055. On this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides.
Description
This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 30"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand temperatures up to 140F. Cover for this tank is #11055. On this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides.

Suppliers

Company
Product
Description
Supplier Links
Printed Circut Plating Cleaning Etching Tanks - 11228 - U.S. Plastic Corporation
Lima, OH, USA
Printed Circut Plating Cleaning Etching Tanks
11228
Printed Circut Plating Cleaning Etching Tanks 11228
This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 30"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand temperatures up to 140F. Cover for this tank is #11055. On this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides.

This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 30"H and a wall thickness of 1/4". Tank is self-supporting and of welded construction and able to withstand temperatures up to 140F. Cover for this tank is #11055. On this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11228
Product Name Printed Circut Plating Cleaning Etching Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details