This natural, translucent polypropylene plating tank has inside dimensions of 18" L x 4" W x 30" H and a wall thickness of 1/4". This tank holds approximately 9.3 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. On all this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides. Cover for this tank is #11070.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 11240 |
| Product Name | Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks |
| Material | Plastic |