U.S. Plastic Corporation CARB/EPA Fuel Tanks & Carbon Canisters 13890

Description
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.
Description
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

Suppliers

Company
Product
Description
Supplier Links
CARB/EPA Fuel Tanks & Carbon Canisters - 13890 - U.S. Plastic Corporation
Lima, OH, USA
CARB/EPA Fuel Tanks & Carbon Canisters
13890
CARB/EPA Fuel Tanks & Carbon Canisters 13890
These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

These tanks meet the CARB (California Air Resource Board) and U.S. EPA (Environmental Protection Agency) requirements for evaporative emissions. Beginning in 2007, government regulations have changed for evaporative emissions on small off-road gasoline powered equipment, changing the use of traditional fuel tanks. Sizes range from one to eight gallons. Our compliant products offer your engineering group a design-based solution to the ever changing agency regulations, providing a rapid product development timeline and lower overall investment. These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black Color Tanks). Integral feet on three sides of tank for secure mounting. Standard pads for fitting and component locations and the ability to assemble in custom locations series.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13890
Product Name CARB/EPA Fuel Tanks & Carbon Canisters
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 80_20x63 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details