U.S. Plastic Corporation Elliptical Tanks 11793

Description
This 1250 gallon elliptical tank with sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump is 12"long, 7.0" wide and 2.5" deep. It comes with a 1-1/4"FNPT and a 2" FNPT Polypropylene fitting in the sump and a 16" lid on top. The cradle and bands for this tank are part number #11795.
Description
This 1250 gallon elliptical tank with sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump is 12"long, 7.0" wide and 2.5" deep. It comes with a 1-1/4"FNPT and a 2" FNPT Polypropylene fitting in the sump and a 16" lid on top. The cradle and bands for this tank are part number #11795.

Suppliers

Company
Product
Description
Supplier Links
Elliptical Tanks - 11793 - U.S. Plastic Corporation
Lima, OH, USA
Elliptical Tanks
11793
Elliptical Tanks 11793
This 1250 gallon elliptical tank with sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump is 12"long, 7.0" wide and 2.5" deep. It comes with a 1-1/4"FNPT and a 2" FNPT Polypropylene fitting in the sump and a 16" lid on top. The cradle and bands for this tank are part number #11795.

This 1250 gallon elliptical tank with sump is 92"long, 78" wide and 60" high. The nominal wall thickness is .400". The weight of the tank is 402 lbs. Sump is 12"long, 7.0" wide and 2.5" deep. It comes with a 1-1/4"FNPT and a 2" FNPT Polypropylene fitting in the sump and a 16" lid on top. The cradle and bands for this tank are part number #11795.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11793
Product Name Elliptical Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details