U.S. Plastic Corporation Large Cone Bottom Polyethylene Tanks - Dome Top 12273

Description
This 2495 gallon domed top cone bottom tank is 90" in diameter and 119" height. With stand it is 129" in height. Wall thickness is .390". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 30 angle. Weighs 487 lbs. Stand for this tank is #8888 and there is 9" clearance between floor and bottom of tank.
Description
This 2495 gallon domed top cone bottom tank is 90" in diameter and 119" height. With stand it is 129" in height. Wall thickness is .390". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 30 angle. Weighs 487 lbs. Stand for this tank is #8888 and there is 9" clearance between floor and bottom of tank.

Suppliers

Company
Product
Description
Supplier Links
Large Cone Bottom Polyethylene Tanks - Dome Top - 12273 - U.S. Plastic Corporation
Lima, OH, USA
Large Cone Bottom Polyethylene Tanks - Dome Top
12273
Large Cone Bottom Polyethylene Tanks - Dome Top 12273
This 2495 gallon domed top cone bottom tank is 90" in diameter and 119" height. With stand it is 129" in height. Wall thickness is .390". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 30 angle. Weighs 487 lbs. Stand for this tank is #8888 and there is 9" clearance between floor and bottom of tank.

This 2495 gallon domed top cone bottom tank is 90" in diameter and 119" height. With stand it is 129" in height. Wall thickness is .390". This tank has a 2" FNPT tank fitting and a 16" vented lid. Cone bottom has a 30 angle. Weighs 487 lbs. Stand for this tank is #8888 and there is 9" clearance between floor and bottom of tank.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12273
Product Name Large Cone Bottom Polyethylene Tanks - Dome Top
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details