The 2350 gallon tank with end drain sump is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs 920 lbs. The hoop set for this is part # 9628 and the skid is #11931.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 11925 |
| Product Name | Free Standing Horizontal Bulk Storage Tanks with Sumps |
| Type | General Purpose/ Bulk Storage Tank |