U.S. Plastic Corporation Gemini Dual Containment Tank Systems & Level Guages 3905

Description
This Gemini 120 Gallon Blue Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8" OD twist lid and a 2" and a 1" spinweld fitting in the top. Tank has a domed top.
Description
This Gemini 120 Gallon Blue Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8" OD twist lid and a 2" and a 1" spinweld fitting in the top. Tank has a domed top.

Suppliers

Company
Product
Description
Supplier Links
Gemini Dual Containment Tank Systems & Level Guages - 3905 - U.S. Plastic Corporation
Lima, OH, USA
Gemini Dual Containment Tank Systems & Level Guages
3905
Gemini Dual Containment Tank Systems & Level Guages 3905
This Gemini 120 Gallon Blue Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8" OD twist lid and a 2" and a 1" spinweld fitting in the top. Tank has a domed top.

This Gemini 120 Gallon Blue Dual Containment Tank is 32.25" Dia. x 46.25" H and 76 lbs. It will hold up to a 1.5 specific gravity. It has a 8" OD twist lid and a 2" and a 1" spinweld fitting in the top. Tank has a domed top.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3905
Product Name Gemini Dual Containment Tank Systems & Level Guages
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details