U.S. Plastic Corporation Tamco One Piece Molded Polyethylene Tanks 11092

Description
This 12 gallon tank has approximate dimensions of 24" L x 4" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and photographic developing operations. They handle even the largest board sizes with a minimum volume of chemical solutions. Made of MDPE they have excellent chemical resistance. Working temperature is 140F. This 30" deep tank requires the use of angle iron or 2 x 4's, plus plywood or flake board for full support of sides. Cover for tank is #11102, sold separately.
Description
This 12 gallon tank has approximate dimensions of 24" L x 4" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and photographic developing operations. They handle even the largest board sizes with a minimum volume of chemical solutions. Made of MDPE they have excellent chemical resistance. Working temperature is 140F. This 30" deep tank requires the use of angle iron or 2 x 4's, plus plywood or flake board for full support of sides. Cover for tank is #11102, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco One Piece Molded Polyethylene Tanks - 11092 - U.S. Plastic Corporation
Lima, OH, USA
Tamco One Piece Molded Polyethylene Tanks
11092
Tamco One Piece Molded Polyethylene Tanks 11092
This 12 gallon tank has approximate dimensions of 24" L x 4" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and photographic developing operations. They handle even the largest board sizes with a minimum volume of chemical solutions. Made of MDPE they have excellent chemical resistance. Working temperature is 140F. This 30" deep tank requires the use of angle iron or 2 x 4's, plus plywood or flake board for full support of sides. Cover for tank is #11102, sold separately.

This 12 gallon tank has approximate dimensions of 24" L x 4" W x 30" H with a 1/4" wall thickness. Specifically designed for the manufacture of printed circuits and photographic developing operations. They handle even the largest board sizes with a minimum volume of chemical solutions. Made of MDPE they have excellent chemical resistance. Working temperature is 140F. This 30" deep tank requires the use of angle iron or 2 x 4's, plus plywood or flake board for full support of sides. Cover for tank is #11102, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11092
Product Name Tamco One Piece Molded Polyethylene Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details