U.S. Plastic Corporation 5gal nat low profile tank-ctr 2 1/4"nck 12784

Description
These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They have integral feet on three sides of tank for secure mounting and standard pads for fitting and component locations and the ability to assemble in custom locations. Tanks are UV stabilized. Tanks do not meet CARB/EPA requirements and should not be used for fuel.
Description
These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They have integral feet on three sides of tank for secure mounting and standard pads for fitting and component locations and the ability to assemble in custom locations. Tanks are UV stabilized. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Suppliers

Company
Product
Description
Supplier Links
5gal nat low profile tank-ctr 2 1/4
Lima, OH, USA
5gal nat low profile tank-ctr 2 1/4"nck
12784
5gal nat low profile tank-ctr 2 1/4"nck 12784
These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They have integral feet on three sides of tank for secure mounting and standard pads for fitting and component locations and the ability to assemble in custom locations. Tanks are UV stabilized. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

These 5 gallon HDPE tanks are compatible with fluids such as oil, coolant, washer fluid, and many others. They feature a centered angled neck with neck fits 2-1/4" threads. They have integral feet on three sides of tank for secure mounting and standard pads for fitting and component locations and the ability to assemble in custom locations. Tanks are UV stabilized. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12784
Product Name 5gal nat low profile tank-ctr 2 1/4"nck
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details