U.S. Plastic Corporation Two Drum Containment Tank 11782

Description
This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for dual containment; if inner wall is compromised the outer wall will prevent loss of chemical. Tanks nest together for transport and storage. Forkliftable for ease in handling. Designed for the containment of chemicals with a specific gravity of 1.7 or lower. Meets EPA 40 CFR 264.175 guidelines for secondary containment. Tanks are manufactured from rotationally molded polyethylene with U.V. stabilizers. 34" x 62" x 26". Drums not included.
Description
This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for dual containment; if inner wall is compromised the outer wall will prevent loss of chemical. Tanks nest together for transport and storage. Forkliftable for ease in handling. Designed for the containment of chemicals with a specific gravity of 1.7 or lower. Meets EPA 40 CFR 264.175 guidelines for secondary containment. Tanks are manufactured from rotationally molded polyethylene with U.V. stabilizers. 34" x 62" x 26". Drums not included.

Suppliers

Company
Product
Description
Supplier Links
Two Drum Containment Tank - 11782 - U.S. Plastic Corporation
Lima, OH, USA
Two Drum Containment Tank
11782
Two Drum Containment Tank 11782
This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for dual containment; if inner wall is compromised the outer wall will prevent loss of chemical. Tanks nest together for transport and storage. Forkliftable for ease in handling. Designed for the containment of chemicals with a specific gravity of 1.7 or lower. Meets EPA 40 CFR 264.175 guidelines for secondary containment. Tanks are manufactured from rotationally molded polyethylene with U.V. stabilizers. 34" x 62" x 26". Drums not included.

This tank is an oblong-round secondary containment tank for two standard 55 gallon barrels or drums. it is designed for indoor or outdoor stationary applications. Features double wall construction for dual containment; if inner wall is compromised the outer wall will prevent loss of chemical. Tanks nest together for transport and storage. Forkliftable for ease in handling. Designed for the containment of chemicals with a specific gravity of 1.7 or lower. Meets EPA 40 CFR 264.175 guidelines for secondary containment. Tanks are manufactured from rotationally molded polyethylene with U.V. stabilizers. 34" x 62" x 26". Drums not included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11782
Product Name Two Drum Containment Tank
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details