U.S. Plastic Corporation Tamco Square Polyethylene Tanks with Cover 10114

Description
This 5 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 9" H with a 1/8" wall thickness. Tank weight is 3 lbs. Made of medium density polyethylene, tanks are translucent white and UV stabilized. Operating temperatures up to 140F. Floating cover (#10243) available for applications requiring it, sold separately.
Description
This 5 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 9" H with a 1/8" wall thickness. Tank weight is 3 lbs. Made of medium density polyethylene, tanks are translucent white and UV stabilized. Operating temperatures up to 140F. Floating cover (#10243) available for applications requiring it, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Square Polyethylene Tanks with Cover - 10114 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Square Polyethylene Tanks with Cover
10114
Tamco Square Polyethylene Tanks with Cover 10114
This 5 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 9" H with a 1/8" wall thickness. Tank weight is 3 lbs. Made of medium density polyethylene, tanks are translucent white and UV stabilized. Operating temperatures up to 140F. Floating cover (#10243) available for applications requiring it, sold separately.

This 5 gallon tank is self-supporting and comes with cover. Approximate outside dimensions are 11-1/2" L x 11-1/2" W x 9" H with a 1/8" wall thickness. Tank weight is 3 lbs. Made of medium density polyethylene, tanks are translucent white and UV stabilized. Operating temperatures up to 140F. Floating cover (#10243) available for applications requiring it, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10114
Product Name Tamco Square Polyethylene Tanks with Cover
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details