U.S. Plastic Corporation Closed Top 15 Cone Bottom Batch Tanks 12327

Description
This 145 gallon cone bottom batch tank is 36" diameter and 43" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12346(polyethylene) or #12349(metal). Weight of tank is 52 lbs.
Description
This 145 gallon cone bottom batch tank is 36" diameter and 43" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12346(polyethylene) or #12349(metal). Weight of tank is 52 lbs.

Suppliers

Company
Product
Description
Supplier Links
Closed Top 15 Cone Bottom Batch Tanks - 12327 - U.S. Plastic Corporation
Lima, OH, USA
Closed Top 15 Cone Bottom Batch Tanks
12327
Closed Top 15 Cone Bottom Batch Tanks 12327
This 145 gallon cone bottom batch tank is 36" diameter and 43" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12346(polyethylene) or #12349(metal). Weight of tank is 52 lbs.

This 145 gallon cone bottom batch tank is 36" diameter and 43" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid. Stand for this tank is part #12346(polyethylene) or #12349(metal). Weight of tank is 52 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 12327
Product Name Closed Top 15 Cone Bottom Batch Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details