U.S. Plastic Corporation Large Vertical Closed Head Tanks 11317

Description
This 1200 Heavy duty polyethylene vertical tank is 64" diameter X 97" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 330 lbs. and will hold up to a 1.9 specific gravity.
Description
This 1200 Heavy duty polyethylene vertical tank is 64" diameter X 97" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 330 lbs. and will hold up to a 1.9 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 11317 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
11317
Large Vertical Closed Head Tanks 11317
This 1200 Heavy duty polyethylene vertical tank is 64" diameter X 97" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 330 lbs. and will hold up to a 1.9 specific gravity.

This 1200 Heavy duty polyethylene vertical tank is 64" diameter X 97" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 330 lbs. and will hold up to a 1.9 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11317
Product Name Large Vertical Closed Head Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details