U.S. Plastic Corporation Large Vertical Closed Head Tanks 11728

Description
This 9500 Heavy duty polyethylene vertical tank is 120" diameter X 213" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2822 lbs. and will hold up to a 1.9 specific gravity.
Description
This 9500 Heavy duty polyethylene vertical tank is 120" diameter X 213" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2822 lbs. and will hold up to a 1.9 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 11728 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
11728
Large Vertical Closed Head Tanks 11728
This 9500 Heavy duty polyethylene vertical tank is 120" diameter X 213" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2822 lbs. and will hold up to a 1.9 specific gravity.

This 9500 Heavy duty polyethylene vertical tank is 120" diameter X 213" height. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 2822 lbs. and will hold up to a 1.9 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11728
Product Name Large Vertical Closed Head Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 1060_48x144 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details