U.S. Plastic Corporation Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13097

Description
This Open Top Cone Bottom Tank is 64" in diameter and 99" high. Without the lid it is 93" and with stand it is 113" high. It has a .35" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 252 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with eight 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8887.
Description
This Open Top Cone Bottom Tank is 64" in diameter and 99" high. Without the lid it is 93" and with stand it is 113" high. It has a .35" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 252 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with eight 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8887.

Suppliers

Company
Product
Description
Supplier Links
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers - 13097 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
13097
Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers 13097
This Open Top Cone Bottom Tank is 64" in diameter and 99" high. Without the lid it is 93" and with stand it is 113" high. It has a .35" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 252 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with eight 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8887.

This Open Top Cone Bottom Tank is 64" in diameter and 99" high. Without the lid it is 93" and with stand it is 113" high. It has a .35" wall thickness and will hold up to a 1.7 specific gravity. Tank weighs 252 lbs. Tank is furnished with a 16" vented lid assembly and a second flat area for additional lid options. Gallon indicators are included in one side of the tank. Removable crowned top is fastened to the flange with eight 3/8" bolts, washers and hex nuts. Tanks are manufactured of a MDPE with UV stabilizer and are made with FDA compliant materials. Features a 2" FPT heavy duty polypropylene fitting with Santoprene gasket. Stand for this tank is part number #8887.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 13097
Product Name Open Top Cone Bottom Polyethylene Tanks with Bolt On Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 660 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details