U.S. Plastic Corporation Black Vertical Polyethylene Tanks 10899

Description
This 5150 gallon polyethylene vertical tank is 102" diameter X 161" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1352 lbs. and will hold up to a 1.7 specific gravity.
Description
This 5150 gallon polyethylene vertical tank is 102" diameter X 161" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1352 lbs. and will hold up to a 1.7 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Black Vertical Polyethylene Tanks - 10899 - U.S. Plastic Corporation
Lima, OH, USA
Black Vertical Polyethylene Tanks
10899
Black Vertical Polyethylene Tanks 10899
This 5150 gallon polyethylene vertical tank is 102" diameter X 161" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1352 lbs. and will hold up to a 1.7 specific gravity.

This 5150 gallon polyethylene vertical tank is 102" diameter X 161" height and has a .74" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1352 lbs. and will hold up to a 1.7 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10899
Product Name Black Vertical Polyethylene Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details