U.S. Plastic Corporation Tamco Molded Polyethylene Shallow Tanks 10072

Description
This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 8 lbs. Cover is included. Tank comes with a 3/4" FNPT PVC tank fitting with Santoprene gasket and a 3/4" polyethylene spigot with a 5/8" hose barb outlet for 5/8" ID tubing.
Description
This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 8 lbs. Cover is included. Tank comes with a 3/4" FNPT PVC tank fitting with Santoprene gasket and a 3/4" polyethylene spigot with a 5/8" hose barb outlet for 5/8" ID tubing.

Suppliers

Company
Product
Description
Supplier Links
Tamco Molded Polyethylene Shallow Tanks - 10072 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Molded Polyethylene Shallow Tanks
10072
Tamco Molded Polyethylene Shallow Tanks 10072
This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 8 lbs. Cover is included. Tank comes with a 3/4" FNPT PVC tank fitting with Santoprene gasket and a 3/4" polyethylene spigot with a 5/8" hose barb outlet for 5/8" ID tubing.

This shallow polyethylene tank is approximately 6 gallon in size and has 17" ID and is 7" tall. It has an approximate wall thickness of 3/16". Weighs approximately 8 lbs. Cover is included. Tank comes with a 3/4" FNPT PVC tank fitting with Santoprene gasket and a 3/4" polyethylene spigot with a 5/8" hose barb outlet for 5/8" ID tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10072
Product Name Tamco Molded Polyethylene Shallow Tanks
Volume Capacity 6 gallons (22.71 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details