U.S. Plastic Corporation Tamco PVC Plating & Chemical Tanks 10062

Description
This 6" ID x 17" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating long narrow items. Maximum temperature with water is 140F. 6" ID tanks have a 1/8" wall thickness and are white in color with a translucent white lid. Lid is LDPE and is included with tank.
Description
This 6" ID x 17" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating long narrow items. Maximum temperature with water is 140F. 6" ID tanks have a 1/8" wall thickness and are white in color with a translucent white lid. Lid is LDPE and is included with tank.

Suppliers

Company
Product
Description
Supplier Links
Tamco PVC Plating & Chemical Tanks - 10062 - U.S. Plastic Corporation
Lima, OH, USA
Tamco PVC Plating & Chemical Tanks
10062
Tamco PVC Plating & Chemical Tanks 10062
This 6" ID x 17" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating long narrow items. Maximum temperature with water is 140F. 6" ID tanks have a 1/8" wall thickness and are white in color with a translucent white lid. Lid is LDPE and is included with tank.

This 6" ID x 17" high PVC has good chemical resistance with industrial chemicals, acids, salts and alkalis. These tanks have good impact resistance and are self-supporting. Good for plating long narrow items. Maximum temperature with water is 140F. 6" ID tanks have a 1/8" wall thickness and are white in color with a translucent white lid. Lid is LDPE and is included with tank.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 10062
Product Name Tamco PVC Plating & Chemical Tanks
Type Chemical Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details