U.S. Plastic Corporation Large Vertical Closed Head Tanks 11709

Description
This 6500 gallon polyethylene vertical tank is 120" diameter X 152" height and has a .87" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1502 lbs. and will hold up to a 1.7 specific gravity.
Description
This 6500 gallon polyethylene vertical tank is 120" diameter X 152" height and has a .87" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1502 lbs. and will hold up to a 1.7 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 11709 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
11709
Large Vertical Closed Head Tanks 11709
This 6500 gallon polyethylene vertical tank is 120" diameter X 152" height and has a .87" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1502 lbs. and will hold up to a 1.7 specific gravity.

This 6500 gallon polyethylene vertical tank is 120" diameter X 152" height and has a .87" nominal wall thickness. This tank comes standard with a 3" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank weighs approximately 1502 lbs. and will hold up to a 1.7 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11709
Product Name Large Vertical Closed Head Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details