U.S. Plastic Corporation Aquarius Chemical Feed Tanks 3922

Description
This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.
Description
This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

Suppliers

Company
Product
Description
Supplier Links
Aquarius Chemical Feed Tanks - 3922 - U.S. Plastic Corporation
Lima, OH, USA
Aquarius Chemical Feed Tanks
3922
Aquarius Chemical Feed Tanks 3922
This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

This Aquarius 55 Gallon Natural Chemical Feed Tank is 24" Shell Diameter x 27" Lid Diameter x 35.25" High and weighs 25 lbs. It has a 5/16" wall thickness. It holds up to a 2.0 specific gravity. It comes standard with a 4" inspection port and 2 - 2" FNPT spinweld fittings in the cover.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 3922
Product Name Aquarius Chemical Feed Tanks
Type Chemical Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details