U.S. Plastic Corporation Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks 11252

Description
This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 30" H and a wall thickness of 1/4". This tank holds approximately 20 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. On all this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides. Cover for this tank is #11076.
Description
This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 30" H and a wall thickness of 1/4". This tank holds approximately 20 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. On all this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides. Cover for this tank is #11076.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks - 11252 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks
11252
Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks 11252
This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 30" H and a wall thickness of 1/4". This tank holds approximately 20 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. On all this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides. Cover for this tank is #11076.

This natural, translucent polypropylene plating tank has inside dimensions of 24" L x 8" W x 30" H and a wall thickness of 1/4". This tank holds approximately 20 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. On all this 30" deep tank use angle iron or 2 x 4s, plus plywood or flakeboard for full support of sides. Cover for this tank is #11076.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 11252
Product Name Tamco Polypropylene Printed Circut Plating Cleaning Etching Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details